BSI - BS 6283-2
Safety Devices for Use in Hot Water Systems Part 2: Specification for Temperature Relief Valves for Pressures up to and Including 10 Bar
inactive
| Organization: | BSI |
| Publication Date: | 30 November 1982 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
Covers temperature relief valves of the automatic reseating type, of sizes DN 15 to DN 42 for temperatures not normally exceeding 90°C and not exceeding 100°C under emergency conditions, for storage water heaters of the unvented type.
Document History
June 28, 1991
Safety and Control Devices for Use in Hot Water Systems - Part 2: Specification for Temperature Relief Valves for Pressures from 1 Bar to 10 Bar
Design, construction and testing of temperature relief valves of the automatic reseating type, specifically intended for use with and protection of storage water heaters of the unvented type. Does...
BS 6283-2
November 30, 1982
Safety Devices for Use in Hot Water Systems Part 2: Specification for Temperature Relief Valves for Pressures up to and Including 10 Bar
Covers temperature relief valves of the automatic reseating type, of sizes DN 15 to DN 42 for temperatures not normally exceeding 90°C and not exceeding 100°C under emergency conditions, for storage...