DLA - SMD-5962-90521

MICROCIRCUIT, LINEAR, WIDEBAND AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 June 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SL532 Wideband amplifier, low phase shift limiter

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 8 Can

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC1, VCC2) . . . . . . . . . . . . . . . +15 V dc Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Power dissipation (PD) . . . . . . . . . . . . . . . . . 250 mW Thermal resistance, junction-to-case (ΘJC) . . . . . . . 60°C/W Thermal resistance, junction-to-ambient (ΘJA) . . . . . . 210°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C

Supply voltage (VCC1, VCC2) . . . . . . . . . . . . . . . +9.0 V dc Frequency . . . . . . . . . . . . . . . . . . . . . . . . 60 MHz Input voltage (VIN) . . . . . . . . . . . . . . . . . . . 7.07 mV rms Bandwidth . . . . . . . . . . . . . . . . . . . . . . . . > 300 MHz Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 3, 2011
MICROCIRCUIT, LINEAR, WIDEBAND AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90521
June 16, 1993
MICROCIRCUIT, LINEAR, WIDEBAND AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement