DS/EN ISO 14043
Environmental management - Life cycle assessment - Life cycle interpretation (ISO 14043:2000)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 March 2001 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Product life-cycles): | 13.020.60 |
scope:
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken, the impact assessment. The framework for the interpretation is defined by the goal and scope of the study.
Document History
DS/EN ISO 14043
March 21, 2001
Environmental management - Life cycle assessment - Life cycle interpretation (ISO 14043:2000)
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken,...
June 30, 2000
Environmental management - Life cycle assessment - Life cycle interpretation
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken,...