DS/EN ISO 14043
Environmental management - Life cycle assessment - Life cycle interpretation
inactive
| Organization: | DS |
| Publication Date: | 30 June 2000 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Product life-cycles): | 13.020.60 |
scope:
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken, the impact assessment. The framework for the interpretation is defined by the goal and scope of the study.
Document History
March 21, 2001
Environmental management - Life cycle assessment - Life cycle interpretation (ISO 14043:2000)
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken,...
DS/EN ISO 14043
June 30, 2000
Environmental management - Life cycle assessment - Life cycle interpretation
The Standard provides the key features, requirements and general framework for the interpretation phase where recommendations are drawn from the findings of the inventory analysis and if undertaken,...