IEC 61300-2-26

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2006
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to prevent corrosion.

Document History

July 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document...
IEC 61300-2-26
December 1, 2006
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to...
June 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
A description is not available for this item.

References

Advertisement