IEC 61300-2-26

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 1995
Status: inactive
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

July 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document...
December 1, 2006
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to...
IEC 61300-2-26
June 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
A description is not available for this item.
Advertisement