FORD WSB-M1C208-A1
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 February 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating temperature range from -20 to 200 degrees C.
Document History
June 9, 2011
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...
FORD WSB-M1C208-A1
February 23, 2004
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...
April 3, 1984
GREASE, LITHIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1
1. SCOPE The materials defined by these specifications are high temperature lubricants containing lithium complex soap and mineral oil, modified with a polymer agent and may be used in the operating...