DS 427

Dansk Ingeniørforening's Code of Practice for Portland cement and Portland flyash cement

inactive, Most Current
Organization: DS
Status: inactive
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This code contains a set of requirements for Portland cement designed to ensure that such a cement will be suitable as a binder in materials for building construction. The code is in principle in agreement with the recommendations of ISO/TC 74, Hydraulic Binders, and thus with the RILEM-Cembureau me thods for testing strength of cements

Document History

June 15, 2000
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
This standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
February 21, 1995
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
This standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
DS 427
Dansk Ingeniørforening's Code of Practice for Portland cement and Portland flyash cement
This code contains a set of requirements for Portland cement designed to ensure that such a cement will be suitable as a binder in materials for building construction. The code is in principle in...
Advertisement