DS 427

Cement - Composition, specifications and conformity criteria - Part 1: Common cements

inactive
Organization: DS
Publication Date: 21 February 1995
Status: inactive
Page Count: 19
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the mechanical, physical and chemical requirements for these types and classes and states the rules for assessing their conformity to these requirements.

Document History

June 15, 2000
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
This standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
DS 427
February 21, 1995
Cement - Composition, specifications and conformity criteria - Part 1: Common cements
This standard specifies properties of the constituents of common cements and the proportions in which they are to be combined to produce a range of types and classes of cement. It specifies the...
Dansk Ingeniørforening's Code of Practice for Portland cement and Portland flyash cement
This code contains a set of requirements for Portland cement designed to ensure that such a cement will be suitable as a binder in materials for building construction. The code is in principle in...
Advertisement