DS/ISO/IEC 9594-2/Corr.2

Information technology - Open Systems Interconnection - The Directory: Models

inactive
Organization: DS
Publication Date: 28 August 2002
Status: inactive
Page Count: 15
ICS Code (Application layer): 35.100.70
scope:

The models defined in this Recommendation / International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations / parts of ISO/IEC 9594 which define various aspects of the Directory. The functional and administrative authority models define ways in which the Directory can be distributed, both functionally and administratively. Generic DSA and DSA information models and an Operational Framework are also provided to support Directory distribution. The generic Directory Information Models describe the logical structure of the DIB from the perspective of Directory and Administrative Users. In these models, the fact that the Directory is distributed, rather than centralized, is not visible. This Recommendation | International Standard provides a specialization of the generic Directory Information Models to support Directory Schema administration. The other ITU-T Recommendations in the X.500 series | parts of ISO/IEC 9594 make use of the concepts defined in this Recommendation | International Standard to define specializations of the generic information and DSA models to provide specific information, DSA and operational models supporting particular directory capabilities (e.g. Replication): a)

Document History

December 20, 2021
Information technology – Open systems interconnection – Part 2: The Directory: Models – Amendment 1
This document provides a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which define various aspects of the Directory. The functional...
December 7, 2020
Information technology – Open systems interconnection – Part 2: The Directory: Models
This document provides a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which define various aspects of the Directory. The functional...
December 3, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation / International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations / part of ISO/IEC 9594 which...
DS/ISO/IEC 9594-2/Corr.2
August 28, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation / International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations / parts of ISO/IEC 9594 which...
August 5, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation/International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations/parts of ISO/IEC 9594 which define...
March 29, 2001
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation | International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which...
April 15, 1991
Information Processing Systems - Open Systems Interconnection - The Directory - Part 2: Models
The standard provides the directory capabilities required by OSI applications, OSI management processes, other OSI layer entities, and telecommunications services. Among the capabilities which it...
Advertisement