DS/ISO/IEC 9594-2

Information Processing Systems - Open Systems Interconnection - The Directory - Part 2: Models

inactive
Organization: DS
Publication Date: 15 April 1991
Status: inactive
Page Count: 28
ICS Code (Application layer): 35.100.70
scope:

The standard provides the directory capabilities required by OSI applications, OSI management processes, other OSI layer entities, and telecommunications services. Among the capabilities which it provides are those of "user-friendly naming", whereby objects can be referred to by names which are suitable for citing by human users, and "name-to-address mapping" which allows the binding between objects and their location to be dynamic. Part 2 provides a number of different...

Document History

December 20, 2021
Information technology – Open systems interconnection – Part 2: The Directory: Models – Amendment 1
This document provides a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which define various aspects of the Directory. The functional...
December 7, 2020
Information technology – Open systems interconnection – Part 2: The Directory: Models
This document provides a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which define various aspects of the Directory. The functional...
December 3, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation / International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations / part of ISO/IEC 9594 which...
August 28, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation / International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations / parts of ISO/IEC 9594 which...
August 5, 2002
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation/International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations/parts of ISO/IEC 9594 which define...
March 29, 2001
Information technology - Open Systems Interconnection - The Directory: Models
The models defined in this Recommendation | International Standard provide a conceptual and terminological framework for the other ITU-T X.500-series Recommendations | parts of ISO/IEC 9594 which...
DS/ISO/IEC 9594-2
April 15, 1991
Information Processing Systems - Open Systems Interconnection - The Directory - Part 2: Models
The standard provides the directory capabilities required by OSI applications, OSI management processes, other OSI layer entities, and telecommunications services. Among the capabilities which it...
Advertisement