BSI - BS EN 2997-011
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 011: Dummy receptacle Product standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 31, 2019
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures –65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 011: Dummy receptacle – Product standard
A description is not available for this item.
July 31, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak Part 011: Dummy receptacle - Product standard
A description is not available for this item.
BS EN 2997-011
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 011: Dummy receptacle Product standard
A description is not available for this item.