BSI - BS EN 2997-011

Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures –65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 011: Dummy receptacle – Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 December 2019
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 2997-011
December 31, 2019
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures –65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 011: Dummy receptacle – Product standard
A description is not available for this item.
July 31, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak Part 011: Dummy receptacle - Product standard
A description is not available for this item.
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 011: Dummy receptacle Product standard
A description is not available for this item.

References

Advertisement