DS/EN 1648-2
Leisure accomodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
| Organization: | DS |
| Publication Date: | 2 January 1998 |
| Status: | inactive |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
scope:
This European Standard specifies safety, health and functional requirements for 12 V direct current DC extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies only to installations which are electrically connected with the electrical installation of the base vehicle or which can be electrically connected with it by means of change-over devices.
Document History