DS/EN 1648-2
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
| Organization: | DS |
| Publication Date: | 7 February 2005 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
scope:
This document specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies only to installations which are electrically connected with the electrical installation of the base vehicle or which can be electrically connected with it by means of change-over devices. This document also specifies the ELV output requirements of low voltage (LV) equipment that may be used to provide an ELV supply but it does not specify safety, technical and functional requirements for LV appliances and installations. Requirements for LV installations are specified in HD 384-7-708 S1.
Document History