GMNA - GM6289M

Low Permeability Fuel Filler Hoses

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1997
Status: inactive
Page Count: 6
scope:

1 SCOPE.

This specification covers hoses (coupled or uncoupled), for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is less permeable than GM6272M, GM64OlM, and GM6196M. Type A hose is intended for high stress applications. Constructions 1, 2, and 3 are suitable for applications subjected to maximum temperatures of 125°C or less. Construction 4 is suitable for applications subjected to maximum temperatures of 100°C or less.

Document History

April 1, 2013
Low Permeability Fuel Filler Hoses
This specification covers hoses (coupled or uncoupled), for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is less permeable than GM6272M, GM6401M, and GM6196M. Type A...
April 1, 2002
Low Permeability Fuel Filler Hoses
1 Scope This specification covers hoses (coupled or uncoupled), for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is less permeable than GM6272M, GM6401M, and GM6196M....
August 1, 2000
Low Permeability Fuel Filler Hoses
1 Scope This specification covers hoses (coupled or uncou-pled), for use with gasoline, oil or diesel fuel in au-tomotive fuel systems. This hose is less permeable than GM6272M, GM6401M, and GM6196M....
GM6289M
June 1, 1997
Low Permeability Fuel Filler Hoses
1 SCOPE. This specification covers hoses (coupled or uncoupled), for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is less permeable than GM6272M, GM64OlM, and GM6196M....
March 1, 1997
Low Permeability Fuel Filler Hoses
A description is not available for this item.
January 1, 1996
Low Permeability Fuel Filler Hoses
A description is not available for this item.

References

Advertisement