GMNA - GM6289M
Low Permeability Fuel Filler Hoses
| Organization: | GMNA |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1 Scope
This specification covers hoses (coupled or uncoupled), for use with gasoline, oil or diesel fuel in automotive fuel systems. This hose is less permeable than GM6272M, GM6401M, and GM6196M. Type A hose is intended for high stress applications. Constructions 1, 2, 3, 5, 6, and 7 are suitable for applications subjected to maximum temperatures of 125 degrees or less. Construction 4 is suitable for applications subjected to maximum temperatures of 100 degrees C or less. The hoses described in this specification give varying rates of fuel permeation and also vary in stiffness and flexibility. In general, lower fuel-pemeating hose constructions result in stiffer and less flexible hoses.
Document History