DLA - SMD-5962-91692
MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 December 1992 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Linearity error 01 CS5102A-S 16-bit, 20 kHz analog to digital converter ±3.0 LSB 02 CS5102A-T 16-bit, 20 kHz analog to digital converter ±2.0 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 dual-in-line 3 CQCC1-N28 28 square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive digital supply (+VD) Voltage range . . . . . . . . . . . −0.3 V dc to +6.0 V dc 3/ Negative digital supply (−VD) voltage range . . . . . . . . . . . +0.3 V dc to −6.0 V dc Positive analog supply (+VA) voltage range . . . . . . . . . . . −0.3 V dc to +6.0 V dc Negative analog supply (−VA) voltage range . . . . . . . . . . . +0.3 V dc to −6.0 V dc Input current, any pin except supplies . . . . . . . . . . . . . ±10 mA 4/ Analog input voltage (AIN and VREF pins) . . . . . . . . . . . . (−VB) − 0.3 V dc to (+VB) +0.3 V dc Digital input voltage . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to (+VA) +0.3 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +l60°C Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . 72 mW Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) Case J . . . . . . . . . . . . . . . . . . . . . . . . . . . . 40°C/W Case 3 . . . . . . . . . . . . . . . . . . . . . . . . . . . . 6O°C/W
Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C Positive digital supply voltage (+VD) . . . . . . . . . . . . . +4.50 V dc to +VA Negative digital supply voltage (−VD) . . . . . . . . . . . . . −4.50 V dc to −5.50 V dc Positive analog supply voltage (+VA) . . . . . . . . . . . . . . +4.50 V dc to +5.50 V dc Negative analog supply voltage (−VA) . . . . . . . . . . . . . . −4.50 V dc to −5.50 V dc Analog reference voltage (VREF) . . . . . . . . . . . . . . . . +2.50 V dc to (+VA)−0.5 V dc Analog input voltage range: Unipolar . . . . . . . . . . . . . . . . . . . . . . . . . . . AGND V dc to VREF Bipolar . . . . . . . . . . . . . . . . . . . . . . . . . . . −VREF to VREF
intended Use:
Microcircuits conforming to this drawing are intend for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits covered... View More
Document History