DOD - SMD 5962-91692

MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 April 2014
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2020
MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-91692
April 17, 2014
MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 18, 2002
MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 16, 1992
MICROCIRCUIT, LINEAR, CMOS, 16-BIT, 20 KHZ, A/D CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement