DS/EN 1013-4

Light transmitting profiled plastic sheeting for single skin roofing - Part 4: Specific requirements, test methods and performance of polycarbonate (PC) sheets

inactive, Most Current
Organization: DS
Publication Date: 21 March 2000
Status: inactive
Page Count: 10
ICS Code (Films and sheets): 83.140.10
ICS Code (Roofs): 91.060.20
scope:

1.1 This part of EN 1013 specifies requirements for materials, methods of testing and performance of polycarbonate (PC) light transmitting profiled sheets produced to the desired profile by extrusion and/or forming for single skin applications. It is applicable in conjunction with the general requirements contained in EN 1013-1:1997. 1.2 Requirements are specified relative to: - Sheet thickness; - Visual characteristics; - Longitudinal reversion; - Retention of profile; - Multi-axial impact resistance; - Thermal ageing. Test methods are indicated as appropriate.

Document History

DS/EN 1013-4
March 21, 2000
Light transmitting profiled plastic sheeting for single skin roofing - Part 4: Specific requirements, test methods and performance of polycarbonate (PC) sheets
1.1 This part of EN 1013 specifies requirements for materials, methods of testing and performance of polycarbonate (PC) light transmitting profiled sheets produced to the desired profile by extrusion...

References

Advertisement