DS/EN 1013

Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 December 2014
Status: active
Page Count: 60
ICS Code (Films and sheets): 83.140.10
ICS Code (Elements of buildings in general): 91.060.01
scope:

This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which are used as a single layer or when assembled to form a multiple layer construction. It also specifies the test methods and provides for the evaluation of conformity and marking of the sheets.

Document History

DS/EN 1013
December 19, 2014
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
January 9, 2013
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings – Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
Light transmitting single skin profield plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods.
This European Standard specifies the requirements for light transmitting single skin profield plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This document specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which...
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
Advertisement