DSF/EN 1013/FprA1
Light transmitting single skin profield plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods.
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
scope:
This European Standard specifies the requirements for light transmitting single skin profield plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which are used as a single layer or when assembed to form multiple layer construction. It also specifies the test mehtods and provides for the evaluation of conformity and marking of the sheets.
Document History