DSF/prEN 1013

Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Films and sheets): 83.140.10
ICS Code (Elements of buildings in general): 91.060.01
scope:

This document specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which are used as a single layer or when assembled to form multiple layer construction. It also specifies the test methods and provides for the evaluation of conformity of the sheets.

Document History

December 19, 2014
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
January 9, 2013
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings – Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
Light transmitting single skin profield plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods.
This European Standard specifies the requirements for light transmitting single skin profield plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
DSF/prEN 1013
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This document specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which...
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...

References

Advertisement