DLA - DSCC-VID-V62/05606 REV A
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 2 December 2005 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs microcircuit, with an operating temperature range of -40 °C to +85 °C.
Document History
March 19, 2021
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
November 19, 2015
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
November 29, 2011
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
DSCC-VID-V62/05606 REV A
December 2, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
April 14, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...