DLA - DSCC-VID-V62/05606 REV C

MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 November 2015
Status: inactive
Page Count: 21
scope:

This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs microcircuit, with an operating temperature ranges of -40°C to +85°C for device type 01 and -55°C to +125°C for device type 02.

Document History

March 19, 2021
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
DSCC-VID-V62/05606 REV C
November 19, 2015
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
November 29, 2011
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
December 2, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...
April 14, 2005
MICROCIRCUIT, DIGITAL, 8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 8-bit universal bus transceiver and two 1-bit bus transceivers with split LVTTL port, feedback path, and 3-state outputs...

References

Advertisement