DLA - SMD-5962-77051 REV D
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 3-INPUT AND GATE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 November 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 4073B Triple 3-input AND gate 02 4073B Triple 3-input AND gate
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CD1P2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD) (01) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +18 v dc Supply voltage range (VDD) (02) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc (voltages referenced to VSS terminal) Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 v dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) (01) - - - - - - - - - - - - - - - - - - 300 mW 1/ Maximum power dissipation (PD) (02) - - - - - - - - - - - - - - - - - - 500 mW 1/ Lead temperature (soldering,10 seconds) - - - - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VDD) (01) - - - - - - - - - - - - - - - - - - - - +3.0 V dc minimum to +15 V dc maximum Supply voltage range (VDD) (02) - - - - - - - - - - - - - - - - - - - - +3.0 V dc minimum to +18 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - - +3.5 V dc at VDD = 5 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - - - - - +1.5 V dc at VDD = 5 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History