DS/EN ISO 14126
Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 November 1999 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.
Document History
September 11, 2002
Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999/Cor.1:2001)
This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.
DS/EN ISO 14126
November 10, 1999
Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999)
This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.
Fibre-reinforced plastic composites – Determination of compressive properties in the in-plane direction (ISO/DIS 14126:2022)
1.1 This document specifies methods for determining the compressive properties, in directions parallel to the plane of lamination, of fibre-reinforced plastic composites, based on thermosetting or...