DS/EN ISO 14126

Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999/Cor.1:2001)

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 September 2002
Status: active
Page Count: 6
ICS Code (Reinforced plastics): 83.120
scope:

This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.

Document History

DS/EN ISO 14126
September 11, 2002
Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999/Cor.1:2001)
This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.
November 10, 1999
Fibre-reinforced plastic composites - Determination of compressive properties in the in-plane direction (ISO 14126:1999)
This standard specifies two methods for determining compressive properties, in directions parallel to the plane of lamination of fibre-reinforced plastic composites.
Fibre-reinforced plastic composites – Determination of compressive properties in the in-plane direction (ISO/DIS 14126:2022)
1.1 This document specifies methods for determining the compressive properties, in directions parallel to the plane of lamination, of fibre-reinforced plastic composites, based on thermosetting or...
Advertisement