BSI - BS 4983
Specification for Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies
inactive
| Organization: | BSI |
| Publication Date: | 31 May 1984 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Requirements are specified for two types of hoses for use at different working pressures. The hoses are suitable for use with petroleum-, water- and synthetic-based hydraulic fluids within a temperature range -40°C to +100°C.
Document History
May 15, 1992
Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies
Specifies requirements for hoses with design working pressures in the range of 6.9 MPa to 34.5 MPa, within a temperature range of -40°C to +100°C.
BS 4983
May 31, 1984
Specification for Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies
Requirements are specified for two types of hoses for use at different working pressures. The hoses are suitable for use with petroleum-, water- and synthetic-based hydraulic fluids within a...