BSI - BS 4983

Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1992
Status: active
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

Specifies requirements for hoses with design working pressures in the range of 6.9 MPa to 34.5 MPa, within a temperature range of -40°C to +100°C.

Document History

BS 4983
May 15, 1992
Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies
Specifies requirements for hoses with design working pressures in the range of 6.9 MPa to 34.5 MPa, within a temperature range of -40°C to +100°C.
May 31, 1984
Specification for Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies
Requirements are specified for two types of hoses for use at different working pressures. The hoses are suitable for use with petroleum-, water- and synthetic-based hydraulic fluids within a...

References

Advertisement