FORD WSB-M3G212-A

TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 February 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper.

Note: This material can be supplied extruded into very complex cross sections, die cut or in roll form.

 

Document History

March 13, 2019
3TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material can be...
July 27, 2018
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material can be...
FORD WSB-M3G212-A
February 8, 2006
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material can be...
May 1, 1993
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT
1. SCOPE The material defined by this specification is a supersoft, cellular, 100 % EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material...

References

Advertisement