FORD WSB-M3G212-A
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a supersoft, cellular, 100 % EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material can be supplied extruded into very complex cross sections, die cut or in roll form.
Document History
March 13, 2019
3TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be...
July 27, 2018
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be...
February 8, 2006
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a supersoft, cellular, 100% EPDM component foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be...
FORD WSB-M3G212-A
May 1, 1993
TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT
1. SCOPE The material defined by this specification is a supersoft, cellular, 100 % EPDM component foam tape with one side adhesive coated and protected by a coated release paper. Note: This material...