CSA - ISO/IEC ISP 10614-4-99

Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 16
scope:

This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need not be of the same type. This part of ISO/IEC ISP 10614 applies only to communications using PSDN subnetworks with permanent access on which virtual calls are used.

Document History

ISO/IEC ISP 10614-4-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access
This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of...
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access
This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of...

References

Advertisement