CSA - ISO/IEC ISP 10614-4-99

Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 16
scope:

This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need not be of the same type. This part of ISODEC ISP 10614 applies only to communications using PSDN subnetworks with permanent access on which virtual calls are used.

Document History

July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access
This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of...
ISO/IEC ISP 10614-4-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 4: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Call over a Permanent Access
This part of ISO/IEC ISP 10614 specifies subnetwork-dependent, media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of...

References

Advertisement