DS/EN 61800-3/A11

Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods

inactive
Organization: DS
Publication Date: 28 June 2000
Status: inactive
Page Count: 27
ICS Code (Motors): 29.160.30
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected to mains supplies with a rated voltage of up to 1000 V a.c. r.m.s.. For supply voltages higher than 1000 V a.c. r.m.s., EMC requirements are under consideration and, until a new publication is produced, they will result from agreement between manufacturer/supplier and user.

Document History

April 10, 2012
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
April 27, 2005
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
This part of 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives....
DS/EN 61800-3/A11
June 28, 2000
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected...
August 14, 1997
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected...
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
This part of 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives....
Adjustable speed electrical power drive systems -- Part 3: EMC requirements and specific test methods
This standard specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements...
Advertisement