DSF/FPREN 61800-3

Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods

pending
Organization: DS
Status: pending
Page Count: 122
ICS Code (Motors): 29.160.30
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs with converter input and/or output voltages (line-to-line voltage), up to 35 kV a.c. r.m.s.

Document History

April 10, 2012
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
April 27, 2005
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
This part of 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives....
June 28, 2000
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected...
August 14, 1997
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected...
DSF/FPREN 61800-3
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
This part of 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives....
Adjustable speed electrical power drive systems -- Part 3: EMC requirements and specific test methods
This standard specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements...
Advertisement