MODUK - DEF STAN 02-324: PART 6

Requirements for Hydraulic Systems Part 6 Flexible Hose, 2 Layer Wire Braid Reinforced Rubber Hose assemblies

inactive, Most Current
Organization: MODUK
Publication Date: 1 April 2000
Status: inactive
Page Count: 22
scope:

This NES specifies the requirements for 6.3mm-51mm inclusive nominal bore, 2 layer wire braid, steel wire reinforced synthetic rubber hose and hose assemblies, fitted with end couplings, supplied for the RN Standard range of flexible hose assemblies for hydraulic systems. They are suitable for use in hydraulic systems operating continuously at temperatures ranging from -40O C to +100°C.

Document History

DEF STAN 02-324: PART 6
April 1, 2000
Requirements for Hydraulic Systems Part 6 Flexible Hose, 2 Layer Wire Braid Reinforced Rubber Hose assemblies
This NES specifies the requirements for 6.3mm-51mm inclusive nominal bore, 2 layer wire braid, steel wire reinforced synthetic rubber hose and hose assemblies, fitted with end couplings, supplied for...

References

Advertisement