FORD ESR-M99J278-A

PAINT, INTERIOR TRIM, RECOLOR

inactive
Buy Now
Organization: FORD
Publication Date: 21 November 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).

Document History

February 16, 2012
PAINT, INTERIOR TRIM, RECOLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
August 10, 2005
PAINT, INTERIOR TRIM, RECOLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
FORD ESR-M99J278-A
November 21, 2000
PAINT, INTERIOR TRIM, RECOLOR
1. SCOPE The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
May 13, 1985
PAINT, INTERIOR TRIM RECOLOR
1. SCOPE The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).

References

Advertisement