FORD ESR-M99J278-A
PAINT, INTERIOR TRIM, RECOLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 August 2005 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
Document History
February 16, 2012
PAINT, INTERIOR TRIM, RECOLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
FORD ESR-M99J278-A
August 10, 2005
PAINT, INTERIOR TRIM, RECOLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
November 21, 2000
PAINT, INTERIOR TRIM, RECOLOR
1. SCOPE The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).
May 13, 1985
PAINT, INTERIOR TRIM RECOLOR
1. SCOPE The material defined in this specification is a pigmented paint coating and an associated clear paint topcoating (if necessary to meet the requirements listed herein).