DS/ETS 300580-3

Digital cellular telecommunications system (Phase 2) - Full rate speech - Part 3: Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 4.0.6)

active, Most Current
Organization: DS
Publication Date: 14 August 1998
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem. The requirements of this technical specification are mandatory for implementation in all GSM Base Station Systems and Mobile Stations.

Document History

DS/ETS 300580-3
August 14, 1998
Digital cellular telecommunications system (Phase 2) - Full rate speech - Part 3: Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 4.0.6)
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Substitution and muting of lost frames for full rate speech channels (GSM 06.11)
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
Advertisement