DS/ETS 300580-3

European digital cellular telecommunications system (Phase 2) - Substitution and muting of lost frames for full rate speech channels (GSM 06.11)

inactive
Organization: DS
Publication Date: 31 January 1995
Status: inactive
scope:

This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem.

Document History

August 14, 1998
Digital cellular telecommunications system (Phase 2) - Full rate speech - Part 3: Substitution and muting of lost frames for full rate speech channels (GSM 06.11 version 4.0.6)
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
DS/ETS 300580-3
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Substitution and muting of lost frames for full rate speech channels (GSM 06.11)
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
Advertisement