IEC 60793-2-10

Optical Fibres - Part 2-10: Product Specifications - Sectional Specification for Category A1 Multimode Fibres

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2002
Status: inactive
Page Count: 52
ICS Code (Fibres and cables): 33.180.10

Document History

January 1, 2022
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
January 1, 2022
AMENDMENT 1 Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
A description is not available for this item.
May 1, 2019
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
August 1, 2017
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
November 1, 2015
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
March 1, 2011
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
June 1, 2007
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
November 1, 2004
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
IEC 60793-2-10
March 1, 2002
Optical Fibres - Part 2-10: Product Specifications - Sectional Specification for Category A1 Multimode Fibres
A description is not available for this item.
Advertisement