DLA - SMD-5962-98003

MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY

active, Most Current
Organization: DLA
Publication Date: 1 December 1999
Status: active
Page Count: 60
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-98003
December 1, 1999
MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement