DIN EN ISO 10511
Prevailing torque type hexagon thin nuts (with non-metallic insert) (ISO 10511:1997)
| Organization: | DIN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product gradeA for threads up to and including MI6 and product grade B for threads above M16, and with property classes 04 and 05.
NOTE - The dimensions of the nuts correspond to those given in IS0 4035 plus prevailing torque feature.
If other specifications are required, they should be selected from existing International Standards, for example IS0 261, IS0 965-2, IS0 2320 and IS0 4759-1.
Document History