CSA/AM - ANSI Z21.89/CSA 1.18
Outdoor Cooking Specialty Gas Appliances
| Organization: | CSA/AM |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 126 |
scope:
This standard applies to newly produced outdoor specialty gas appliances (see Part IV, Definitions), hereinafter referred to as appliances, constructed entirely of new, unused parts and materials. Appliances submitted for examination under this standard shall be classified as portable. These products are not intended for commercial use.
This standard does not apply to appliances for installation in or on recreational vehicles and/or boats.
An appliance may be a:
a. Fryer/Boiler;
b. Smoker;
c. Table top grill; or
d. Any combination of the above.
Appliances may be for connection to:
a. A fixed fuel piping system; or
b. A self-contained liquefied petroleum gas or propane gas supply system of a single cylinder with a maximum size of 20 pounds (9.1 kg) of fuel.
This standard applies to appliances operating at inlet gas pressures not to exceed 1/2 psi (3.5 kPa) for connection to a fixed fuel piping system:
a. For use with natural gas;
b. For use with manufactured gas;
c. For use with mixed gas;
d. For use with liquefied petroleum gases; and
e. For use with LP gas-air mixtures.
This standard also applies to appliances designed for connection to self-contained LP-gas and propane gas supply systems (see 1.5, Fixed Fuel Piping Systems):
1. Operating at regulated outlet pressures not to exceed 1 psi (27 inches water column) (6.9 kPa); and
2. Operating at regulated outlet pressures in excess of 1 psi (6.9 kPa) but not greater than 10 psi (69 kPa).
The construction of appliances for use with the above mentioned gases is covered under Part I.
The performance of appliances for use with the above-mentioned gases is covered under Part II.
Throughout this document gauge pressures are designated in pounds per square inch, (psi) and kilopascals (kPa). Use of the terminology ?psi? is not used. Where ?psi? is used it is understood to be pound per square inch gauge. Absolute pressures are not used in this standard.
If a value for a measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification. (Also see Exhibit C.)
Exhibit A contains the LP-Gas Cylinder Label.
Exhibit B contains provisions that are unique to the United States.
Exhibit C contains provisions that are unique to Canada.
Exhibit D contains a list of standards specifically referenced in this standard, and sources from which these reference standards may be obtained.
An appliance covered by this standard need not to comply with the provisions of the Standard for Gas-Fired Appliances for Outdoor Installations, CAN1-2.21.
Document History