DLA - SMD-5962-96604 REV A

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 10 LINE TO 4 LINE BCD PRIORITY ENCODER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 13 March 1998
Status: active
Page Count: 23
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting approved QM plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or device using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38534 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

SMD-5962-96604 REV A
March 13, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 10 LINE TO 4 LINE BCD PRIORITY ENCODER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting approved QM plan for use in...
December 20, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 10 LINE TO 4 LINE BCD PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement