DLA - SMD-5962-88649 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 July 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55ALS195 Quadruple differential line receiver with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual in-line package 2 C-2 (20-terminal, .358 × .358 × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage, A or B inputs - - - - - - - - - - - - −15 V dc to + 15 V dc Differential input voltage 1/ - - - - - - - - - - - −15 V dc to + 15 V dc Enable input voltage - - - - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Low level output current - - - - - - - - - - - - - - 50 mA Maximum power dissipation (PD) 2/- - - - - - - - - - 192.5 mW Storage temperature range - - - - - - - - - - - - - - −60°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Common mode input voltage (VCM) - - - - - - - - - - - ±7.0 V dc maximum Differential input voltage (VID) - - - - - - - - - - ±12.0 V dc High level input voltage (VIH) - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL) - - - - - - - - - - - - 0.8 V dc Minimum high level input current (IIH) - - - - - - - −0.4 mA Maximum low level input current (IIL) - - - - - - - - 16 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 30, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 4, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
August 15, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88649 REV B
July 13, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 4, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
November 17, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, QUADRUPLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement