DOD - SMD 5962-92168

MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 15-VOLT, STEP-UP VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 April 1993
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM1577-15 Positive, fixed,15-volt, step-up voltage regulator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-R-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 4 Can

The lead finish shall be as specified in MIL-R-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage (VIN)....................................... 45 V Output switch voltage (VSWITCH)........................... 65 V Output switch current (ISWITCH) 2/ ....................... 6.0 A Storage temperature range ................................. −65°C to +150°C Junction temperature (TJ).................................. +150°C Lead temperature (soldering, 10 seconds) .................. +260°C Power dissipation (PD) .................................... Internally limited Thermal resistance, junction-to-case (ΘJC)................ 1.5°C/W Thermal resistance, junction-to-ambient (ΘJA).............. 35°C/W

Input voltage range (VIN)................................. 3.5 V to 40 V Ambient operating temperature range (TA).................. −55°C to +125°C Output switch voltage range (VSWITCH)..................... 0 V to 60 V Output switch current (ISWITCH)............................ ≤ 3.0 A

intended Use:

Microcircuits conforming to this drawing are intended fop use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 4, 2010
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 15-VOLT, STEP-UP VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-92168
April 6, 1993
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 15-VOLT, STEP-UP VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement