DS/EN ISP 10607-6

Information technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service

inactive, Most Current
Organization: DS
Publication Date: 5 March 1997
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This part of EN ISP 10607 AFT3 covers management of files between the filestores of two end systems, using the OSI connection-mode transport service to provide the interconnection. This part of EN ISP 10607 shall be implemented with one or more of EN ISP 10607-3, EN ISP 10607-4, EN ISP 10607-5. Therefore, this part of EN ISP 10607 specifies only that functionality which is additional to the functionality of the related parts.

Document History

DS/EN ISP 10607-6
March 5, 1997
Information technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
This part of EN ISP 10607 AFT3 covers management of files between the filestores of two end systems, using the OSI connection-mode transport service to provide the interconnection. This part of EN...
April 18, 1994
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
This part of ISO/IEC ISP 10607 AFT3 covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. This part...
Advertisement