DS/EN ISP 10607-6
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
inactive
| Organization: | DS |
| Publication Date: | 18 April 1994 |
| Status: | inactive |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of ISO/IEC ISP 10607 AFT3 covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. This part specifies implementations that support file management and it should be used with one or more of the parts 3, 4, and 5.
Document History
March 5, 1997
Information technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
This part of EN ISP 10607 AFT3 covers management of files between the filestores of two end systems, using the OSI connection-mode transport service to provide the interconnection. This part of EN...
DS/EN ISP 10607-6
April 18, 1994
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
This part of ISO/IEC ISP 10607 AFT3 covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. This part...